EN
  • EN
  • DE

UA7805KMQB

Part No UA7805KMQB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993218-UA7805KMQB
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA7805KMQB CAD Model

Description

The UA7805KMQB is a three-terminal positive voltage regulator manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device is designed to provide a fixed 5V output voltage with a wide range of input voltages, making it suitable for various applications requiring a stable power supply.

Applications:

  • Power Supplies: Used as a voltage regulator in power supply circuits to provide a stable 5V output.
  • Microcontroller Power: Supplies a stable 5V for microcontrollers and digital logic circuits.
  • Instrumentation: Provides regulated power for sensors and measurement equipment.
  • Battery Chargers: Used as a voltage regulator in battery charging circuits.
  • General Electronic Circuits: Used in a wide range of electronic circuits requiring a stable 5V power source.

Features:

  • Fixed 5V Output: Provides a precise and stable 5V output voltage.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Current Limiting: Limits the output current to prevent damage during short circuits.
  • Output Transistor Safe-Area Compensation: Ensures stable operation under varying load conditions.
  • TO-252 Package: A surface-mount package providing good thermal performance.

Benefits:

  • Stable Voltage: Provides a stable 5V output, ensuring reliable operation of connected circuits.
  • Overload Protection: Internal protection features prevent damage from overheating and short circuits.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Cost-Effective: A cost-effective solution for providing a regulated 5V power supply.
  • Easy to Use: Simple to integrate into various electronic circuits.

Additional Details:

The UA7805KMQB voltage regulator is characterized by its input voltage range, output current, and dropout voltage. The input voltage must be higher than the output voltage for the regulator to function correctly. The output current is limited by the regulator's internal circuitry and thermal characteristics. The dropout voltage is the minimum voltage difference between the input and output voltages required for the regulator to maintain its regulated output. The TO-252 package provides good thermal conductivity, allowing the device to dissipate heat effectively. A heat sink may be required for high-current applications. The datasheet provides detailed information on the device's electrical characteristics, thermal performance, and application guidelines. It is important to follow the manufacturer's recommendations for input and output capacitor values to ensure stable operation. The UA7805KMQB is a commonly used voltage regulator in various electronic applications due to its simplicity, reliability, and cost-effectiveness. It is designed to meet stringent quality and reliability standards. It is commonly used in automotive applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess