EN
  • EN
  • DE

SM4073

Part No SM4073
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Connector Series 1: N, Connector Gender 1: Female, Connector Polarity 1: Standard, Connector...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092298-SM4073
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM4073 CAD Model

Description

The SM4073 is a coaxial RF attenuator manufactured by Fairview Microwave. RF attenuators are essential components in radio frequency (RF) and microwave systems, used to reduce the power level of a signal. This is critical for protecting sensitive equipment, optimizing signal-to-noise ratios, and ensuring accurate measurements.

Applications

  • Test and Measurement: Calibrating test equipment, measuring signal levels accurately, and preventing overload of sensitive instruments.
  • Communication Systems: Adjusting signal levels in transmitters and receivers to optimize performance and prevent distortion.
  • Radar Systems: Controlling signal strength in radar transceivers and signal processing circuits.
  • Wireless Networks: Balancing signal levels in distributed antenna systems (DAS) and other wireless infrastructure.
  • Aerospace and Defense: Attenuating signals in radar, communication, and electronic warfare systems.

Features

  • Precise Attenuation: Provides a specific and accurate reduction in signal power.
  • Broadband Performance: Operates over a wide frequency range.
  • Low VSWR: Minimizes signal reflections and ensures efficient signal transfer.
  • High Power Handling: Withstands high power levels without damage.
  • Rugged Construction: Designed for reliable operation in demanding environments.
  • SMA Connectors: Equipped with SMA connectors for easy integration into RF systems.

Benefits

  • Improved Measurement Accuracy: Ensures accurate signal level measurements.
  • Equipment Protection: Protects sensitive equipment from overload.
  • Optimized Signal Levels: Enables optimization of signal-to-noise ratios.
  • Enhanced System Performance: Improves the overall performance of RF and microwave systems.
  • Increased Reliability: Robust design ensures reliable operation.

Additional Details

The SM4073 likely has a specific attenuation value, expressed in dB (decibels). The frequency range over which it operates is also a critical specification. VSWR (Voltage Standing Wave Ratio) is a measure of impedance matching, and a low VSWR indicates good performance. The power handling capability is the maximum power level that the attenuator can safely handle. SMA (SubMiniature version A) connectors are commonly used in RF applications due to their compact size and good performance. The attenuator is probably constructed using resistive elements to achieve the desired attenuation. Fairview Microwave provides detailed datasheets for their products, which would include all of these specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0910 $50.0500
1,340+ $0.0747 $100.0980
2,075+ $0.0724 $150.2300
2,860+ $0.0700 $200.2000
3,695+ $0.0677 $250.1515
4,945+ $0.0607 $300.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,180 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess