EN
  • EN
  • DE

1210AS-5R6J-01

Part No 1210AS-5R6J-01
Manufacturer FASTRON
Catalog RF Inductors - SMD
Description 1210AS-5R6J-01 Fastron RF Inductors - SMD Chip Inductor (Wire wound -open); 5600nH; Tol: 5% datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fastron
Product Category RF Inductors - SMD
RoHS Details
Type Wirewound
Shielding Unshielded
Inductance 5.6 uH
Tolerance 5 %
Maximum DC Resistance 4.3 Ohms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Termination Standard
Length 3.8 mm
Width 3 mm
Height 2.4 mm
Core Material Ceramic
Qualification AEC-Q200
Series 1210AS
Packaging Reel
Application RF
Brand Fastron
Case Code - in 1210
Case Code - mm 3225
Mounting Style PCB Mount
Product RF Inductors
Product Type RF Inductors - Leaded
Factory Pack Quantity Factory Pack Quantity 800
Subcategory Inductors, Chokes & Coils
Termination Style SMD/SMT
Ultra Librarian 3D Model Ultra Librarian 1210AS-5R6J-01 CAD Model

Description

Product Overview

The 0431004.NRI-4A fuse is a reliable overcurrent protection device designed for various electronic circuits. This component ensures optimal performance and safeguards your equipment against electrical faults.

Applications

  • Power supplies
  • Home appliances
  • Consumer electronics
  • Automotive systems

Features and Benefits

  • High Interrupting Capacity: Able to withstand high fault currents.
  • Compact Design: Saves space on the printed circuit board.
  • Reliable Protection: Provides stable performance in different environmental conditions.
  • RoHS Compliant: Meets global environmental regulations.

Whether you are working on a DIY electronics project or a professional-grade appliance, the 0431004.NRI-4A fuse is a versatile choice. With its compact design and reliable functionality, it caters to various protection needs.

You May Also Be Interested in

Coilcraft
RF Inductors - SMD
Lowest to $0.8923
Coilcraft
RF Inductors - SMD 35.5nH Unshld 5% 4A 6.8mOhms AECQ2
Lowest to $0.7803
Johanson Technology Inc.
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRW0805WGR33GG001E
Need more? Email Us
Coilcraft
RF Inductors - SMD 1005 4.7nH Unshld 2% 1.5A 60mOhms
Lowest to $0.9950
Samsung
RF Inductors - SMD CIGT,Thin Film,0805,1.0uH,1.0?,7 embossed,-20 20%
Need more? Email Us
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 2% 810mOhms AEC-Q200
Need more? Email Us
Panasonic
RF Inductors - SMD 0805 470nH 5% 145 mA 2.56ohm Wirewound
Need more? Email Us
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 5% 190mA 2.8Ohms
Need more? Email Us
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess