The 1206CG100J500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. This capacitor is designed for general-purpose applications where a stable capacitance value and small size are required. It is commonly used in decoupling, bypass, and filtering circuits.
Applications:
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering capacitors in analog circuits
- Timing circuits
- General-purpose electronic circuits
Features:
- Surface mount design for automated assembly
- Small footprint: 1206 size
- COG (NP0) dielectric material for high stability
- High capacitance value: 10pF
- Voltage rating: 50V
Benefits:
- Stable capacitance value over temperature and voltage
- Low dissipation factor for minimal energy loss
- Small size for high-density circuit designs
- Easy integration into automated manufacturing processes
- Reliable performance in a wide range of applications
Additional Details:
The 1206CG100J500NT capacitor utilizes a COG (NP0) dielectric material, which provides excellent stability of capacitance value over temperature and voltage. This makes it suitable for applications where precise and consistent performance is required. The capacitor has a capacitance value of 10 pF (picofarads) with a tolerance of ±5%. The voltage rating is 50V, indicating the maximum DC voltage that can be applied continuously without damaging the component. The 1206 package size refers to the physical dimensions of the capacitor, which are 0.12 inch x 0.06 inch. It is designed to withstand reflow soldering temperatures per industry standards. Fenghua Electronics is a well-known manufacturer of ceramic capacitors, and the 1206CG100J500NT is a reliable and cost-effective solution for a wide range of electronic applications. The operating temperature range is typically between -55°C and +125°C, but it's important to consult the datasheet for accurate data. It is commonly used in high-frequency circuits where stability and low losses are critical.