EN
  • EN
  • DE

V53C8256HK35

Part No V53C8256HK35
Manufacturer Mosel Vitelic, Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103658-V53C8256HK35
Categories OEM Parts(T-Z)
Manufacturer Mosel Vitelic, Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V53C8256HK35 CAD Model

Description

The V53C8256HK35 is a high-speed Static Random Access Memory (SRAM) manufactured by Mosel Vitelic, Corp. It is designed for applications requiring fast data access, low power consumption, and high reliability. This SRAM offers a storage capacity of 8Mbits, organized as 256K x 32 bits.

Applications

  • Cache memory for CPUs
  • High-speed data buffering
  • Networking equipment
  • Digital signal processing (DSP) systems
  • Embedded systems with real-time processing requirements

Features

  • Fast access time: 3.5ns
  • Low power consumption: Active current of 200mA (typical), Standby current of 20mA (typical)
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Operating temperature range: 0°C to +70°C
  • Available in a 100-pin TQFP package
  • Data retention voltage: 1.5V (minimum)

Benefits

  • Ultra-fast access times enable high-performance system operation.
  • Low power consumption contributes to energy efficiency and longer battery life.
  • Simple interface facilitates ease of integration into various systems.
  • Wide operating voltage range ensures reliable operation across different voltage levels.
  • Compact package size reduces the overall board space required.

Technical Specifications

The V53C8256HK35 operates on a single 3.3V power supply and features TTL-compatible inputs and outputs. It offers a very fast access time of 3.5ns, making it suitable for demanding high-speed applications. Its low power consumption minimizes heat dissipation and extends battery life in portable devices. The SRAM is available in a 100-pin TQFP (Thin Quad Flat Pack) package. The organization of the memory is 256K x 32 bits, allowing for efficient storage and retrieval of data. The operating temperature range is from 0°C to +70°C. Data retention is guaranteed at a minimum voltage of 1.5V.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess