The RS-03K242FT is a thick film chip resistor manufactured by Fenghua Electronics. This resistor is designed for surface mount technology (SMT) applications, offering a compact size and reliable performance in various electronic circuits. It provides a stable resistance value and is suitable for general-purpose use in electronic devices.
Applications
- Consumer electronics
- Industrial control systems
- Power supplies
- Communication equipment
- Instrumentation
Features
- Compact size: 0603 (1608 Metric)
- Thick film technology
- Surface mount design
- High stability
- RoHS compliant
Benefits
- Reduced board space requirements due to small size
- Easy integration into automated assembly processes
- Reliable performance in diverse operating conditions
- Consistent resistance value over time
- Environmentally friendly due to RoHS compliance
Additional Details
The RS-03K242FT features a resistance value of 2.4 kΩ with a tolerance of ±1%. The power rating is 0.1W. It is designed to operate within a temperature range of -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The resistor's termination is made of nickel barrier, suitable for solder reflow processes.