EN
  • EN
  • DE

PLT13/9/1-3C95

Part No PLT13/9/1-3C95
Manufacturer Ferroxcube
Catalog Ferrite Cores
Description FERRITE CORE / Ferrite Core EQ Core
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Magnetics - Transformer, Inductor Components
Manufacturer Ferroxcube
Series *
Core Type PLT
Material 3C95
Finish Uncoated
Manufacturer Package PLT 13 x 9 x 1
Height 1.10mm
Length 12.80mm
Width 8.70mm
Win Source Part Number 780433-PLT13/9/1-3C95
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PLT13/9/1-3C95 CAD Model

Description

The Ferroxcube 780433-PLT13/9/1-3C95 transformer inductor component is a high-quality product.

  • Core Type: PLT
  • Material: 3C95
  • Length: 12.80mm
  • Width: 8.70mm
  • Height: 1.10mm
  • Finish: Uncoated
  • Estimated EOL Date: 2028
  • Category: Magnetics - Transformer, Inductor Components
  • Manufacturer Package: PLT 13 x 9 x 1

You May Also Be Interested in

EPCOS (TDK)
Uncoated N87 Ferrite Core EFD Type 0.787" (20.00mm) Length 0.262" (6.65mm) Width Diameter 0.394" (10.00mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N92 Ferrite Core I Type 0.709" (18.00mm) Length 0.394" (10.00mm) Width Diameter 0.079" (2.00mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N49 Ferrite Core I Type 0.709" (18.00mm) Length 0.394" (10.00mm) Width Diameter 0.079" (2.00mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core EFD Type 0.984" (25.00mm) Length 0.358" (9.10mm) Width Diameter 0.492" (12.50mm) Height
Need more? Email Us
EPCOS (TDK)
Ferrite Core Type Length Width Diameter Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 1.598" (40.60mm) Length 0.492" (12.50mm) Width Diameter 0.650" (16.50mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N41 Ferrite Core EV Type 0.573" (14.80mm) Length 0.275" (7.00mm) Width Diameter 0.354" (9.00mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 1.260" (32.00mm) Length 0.433" (11.00mm) Width Diameter 0.646" (16.40mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N22 Ferrite Core PS Type Length Width 1.850" (47.00mm) Diameter 0.587" (14.90mm) Height
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0012 $60.0144
29+ $4.1037 $119.0073
44+ $3.9755 $174.9220
61+ $3.8473 $234.6853
78+ $3.7191 $290.0898
104+ $3.3345 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess