EN
  • EN
  • DE

LM78M12

Part No LM78M12
Manufacturer First Components International
Description LM78M00Series-Terminal Low Current Positive Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer First Components International
Win Source Part Number 1200768-LM78M12
Manufacturer Homepage www.cotra.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM78M12 CAD Model

Description

The LM78M12 is a three-terminal positive voltage regulator from First Components International (though originally a National Semiconductor device and now commonly produced by many manufacturers). This regulator provides a fixed 12V output voltage and is capable of delivering up to 500mA of current. It is widely used in various electronic circuits to provide stable and regulated power.

Applications

  • Power Supplies
  • Voltage Regulation
  • Linear Regulators
  • Battery Chargers
  • Microcontroller Power Supplies

Features

  • Fixed 12V Output: Provides a stable and regulated 12V output voltage.
  • Output Current up to 500mA: Capable of delivering up to 500mA of output current.
  • Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits.
  • Safe-Area Protection: Limits the output current to prevent damage from excessive power dissipation.

Benefits

  • Stable Voltage Output: Provides a stable and regulated voltage, ensuring consistent performance of electronic circuits.
  • Overload Protection: Protects the regulator from damage due to overload conditions.
  • Short-Circuit Protection: Prevents damage from short circuits, enhancing reliability.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.

Technical Specifications

The LM78M12 provides a fixed output voltage of 12V and can deliver up to 500mA of current. It features thermal overload, short-circuit, and safe-area protection. Detailed specifications, including input voltage range, output voltage accuracy, and quiescent current, can be found in the datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess