EN
  • EN
  • DE

LP2950-3.3

Part No LP2950-3.3
Manufacturer First Components International
Description 100mA Low Drop Out Voltage Regulators Portable consumer equipment
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer First Components International
Win Source Part Number 1202736-LP2950-3.3
Manufacturer Homepage www.cotra.com.tw/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LP2950-3.3 CAD Model

Description

The LP2950-3.3 is a micropower voltage regulator manufactured by First Components International. It is specifically designed for use in battery-powered systems and other applications where low dropout and minimal power consumption are critical. The device features a very low quiescent current (typically 75 μA) and a low dropout voltage, making it suitable for extending battery life in portable devices.

Applications:

  • Battery-powered systems
  • Portable computers
  • Cordless telephones
  • Radio control systems
  • Solar-powered systems
  • Instrumentation

Features:

  • 3.3V Output Voltage: Provides a stable 3.3V output.
  • Low Dropout Voltage: Typically 50 mV at light loads and 380 mV at 100 mA.
  • Low Quiescent Current: Typically 75 μA.
  • High Accuracy: Output voltage trimmed to ±0.5% accuracy.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • Reverse Battery Protection: Prevents damage if the battery is connected with reversed polarity.
  • Thermal Overload Protection: Shuts down the regulator in case of overheating.
  • Logic-Controlled Shutdown: Reduces power consumption further when not actively regulating.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage minimize power consumption, extending battery life in portable applications.
  • Stable Output Voltage: High accuracy and load regulation ensure a stable and reliable output voltage for sensitive electronic circuits.
  • Robust Protection: Short circuit, reverse battery, and thermal overload protection features safeguard the regulator and connected components from damage.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Reduced Power Dissipation: Low dropout voltage minimizes power dissipation, improving overall system efficiency.

Technical Specifications:

The LP2950-3.3 comes in various package options. It typically operates over a temperature range of -40°C to +125°C. The input voltage range is typically from 3.6V to 30V, but it's essential to consult the datasheet for absolute maximum ratings. The output current capability is typically up to 100mA. An external capacitor is usually recommended for output stability.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess