EN
  • EN
  • DE

TLV70015DDCR

Part No TLV70015DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.2A 5SOT / LDO Regulator Pos 1.5V 0.2A 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033143-TLV70015DDCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLV70015
Introduction Date August 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV70015DDCR CAD Model

Description

Product Overview: Texas Instruments TLV70015DDCR

The TLV70015DDCR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments (TI), designed to deliver a stable and reliable power supply for a wide range of applications. This component is particularly well-suited for portable and battery-powered devices due to its low power consumption and small footprint.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is ideal for powering sensitive electronics that require a precise voltage level.
  • High Accuracy: It offers excellent regulation with a low output voltage tolerance, ensuring that the output remains stable even under varying load conditions.
  • Low Dropout: With a low dropout voltage, the TLV70015DDCR can continue to provide a regulated output even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • Current Capacity: The regulator is capable of sourcing up to 200 mA of output current, sufficient for a wide array of low-power devices and circuits.
  • Power-Saving Mode: It features a low quiescent current, making it an energy-efficient choice for applications where power conservation is critical.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against excessive temperature and potential damage.
  • Overcurrent Protection: Overcurrent protection is integrated to prevent damage from high current loads or short-circuit conditions.
  • Small Package: The TLV70015DDCR comes in a small SOT-23 package, which is suitable for space-constrained applications.

Applications

The versatility of the TLV70015DDCR allows it to be used in a variety of applications, including but not limited to mobile phones, personal digital assistants (PDAs), wireless peripherals, portable media players, and other handheld devices. Its reliable performance also makes it a solid choice for powering microcontrollers, sensors, and other low-voltage electronics in industrial and consumer products.

Conclusion

In summary, the Texas Instruments TLV70015DDCR LDO voltage regulator is a compact, efficient, and robust solution for applications requiring a stable 1.5V power supply. Its combination of low dropout, high accuracy, and protective features ensures that it meets the stringent requirements of modern electronic devices, making it a go-to component for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2036 $50.9000
600+ $0.1671 $100.2600
930+ $0.1619 $150.5670
1,280+ $0.1567 $200.5760
1,655+ $0.1514 $250.5670
2,210+ $0.1358 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 307,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess