EN
  • EN
  • DE

BMR4640002/001

Part No BMR4640002/001
Manufacturer Flex Power Modules
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-3.3V 132W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 23 Weeks
Features Non-Isolated PoL Module, Digital DC DC Converter Output 0.6 ~ 3.3V - - - 40A 4.5V - 14V Input
Manufacturer Flex Power Modules
Series BMR464 (165W)
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (With Derating)
Mounting Through Hole
Package 20-DIP Module
Family Name BMR464
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 2166-BMR4640002/001DKR, 2166-BMR4640002/001CT, 2166-BMR4640002/001TR
Quantity per package 130
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864453-BMR4640002/001
Ultra Librarian 3D Model Ultra Librarian BMR4640002/001 CAD Model

Description

The Flex Power Modules 864453-BMR4640002/001 is a non-isolated PoL module digital DC DC converter with an output of 0.6 ~ 3.3V and a maximum current of 40A.

  • Output: 0.6 ~ 3.3V
  • Current: 40A (Maximum)
  • Input Voltage: 4.5V - 14V
  • Operating Temperature: -40°C to 125°C (With Derating)
  • Package Type: 20-DIP module
  • Reel Quantity: 130
  • Supply and Demand Status: Limited
  • ECCN: EAR99

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $222.4703 $222.4703
2+ $199.4558 $398.9116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess