EN
  • EN
  • DE

PKU4418GPI

Part No PKU4418GPI
Manufacturer Flex Power Modules
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.8V 45W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Flex Power Modules
Series PKU 4000 (50W)
Package Tray
Product Status Last Time Buy
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 1.8V
Current - Output (Max) 25A
Power (Watts) 45 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -45°C ~ 120°C (With Derating)
Efficiency 86.8%
Mounting Type Through Hole
Package / Case Sixteenth Brick
Size / Dimension 1.30" L x 0.90" W x 0.39" H (33.0mm x 22.9mm x 9.9mm)
Supplier Device Package Sixteenth Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number PKU441
Standard Package 150 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 277113-PKU4418GPI
Ultra Librarian 3D Model Ultra Librarian PKU4418GPI CAD Model

Description

The PKU4418GPI is a DC-DC converter module from the PKU 4000 (50W) series.

  • Type: Isolated module
  • Features: Adjustable output, remote on/off, and remote sense
  • Application: ITE (Commercial)
  • Power Rating: 45W
  • Voltage Isolation: 1.5kV
  • Output: Single
  • Maximum Current: 25A
  • Temperature Range: -45°C to 120°C
  • Size: 1.30" L x 0.90" W x 0.39" H
  • Mounting: Through Hole
  • Manufacturer: Flex Power Modules
  • Status: Last Time Buy
  • Category: Power supplies - board mount - DC DC converters

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2453 $57.9624
20+ $5.9459 $118.9180
31+ $5.7600 $178.5600
42+ $5.5740 $234.1080
54+ $5.3881 $290.9574
72+ $4.8302 $347.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess