EN
  • EN
  • DE

AS0B226-S56N-7F

Part No AS0B226-S56N-7F
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045964-AS0B226-S56N-7F
Categories OEM Parts(A-B)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS0B226-S56N-7F CAD Model

Description

The AS0B226-S56N-7F is an optical interconnect developed by Foxconn Optical Interconnect Technology, Inc. Due to the limited availability of precise specifications, this product is likely a key component for high-speed data transfer in optical networking applications.

Typical Applications:

  • Used in data centers for high-speed server-to-server and server-to-network connections.
  • Integrated into telecommunications equipment for long-distance data transmission.
  • Employed in high-performance computing systems where low latency is essential.
  • Utilized in enterprise network infrastructures to support high bandwidth applications.
  • Suitable for any application requiring reliable, high-speed optical data links.

Key Features:

  • Offers high bandwidth capabilities for demanding data transfer needs.
  • Provides low latency performance, crucial for real-time applications.
  • Uses optical fiber for enhanced signal integrity and reduced interference.
  • Features a compact form factor for easy integration into various systems.
  • Designed for reliability and durability in challenging operating conditions.

Benefits:

  • Enables faster data transfer rates, improving overall system efficiency.
  • Minimizes signal degradation, ensuring data accuracy over long distances.
  • Enhances network performance by reducing bottlenecks and improving responsiveness.
  • Provides a scalable solution to meet future bandwidth requirements.
  • Reduces power consumption compared to traditional copper interconnects.

Additional Details:

Foxconn's AS0B226-S56N-7F is expected to conform to industry standards for optical interconnects, ensuring compatibility and performance in diverse network environments. For specific details on data rates, wavelengths, and optical power budgets, refer to official product documentation.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9037 $66.6295
75+ $1.5620 $117.1500
115+ $1.5133 $174.0295
160+ $1.4645 $234.3200
205+ $1.4156 $290.1980
275+ $1.2691 $349.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess