EN
  • EN
  • DE

UEA5112C-4ET1-4F

Part No UEA5112C-4ET1-4F
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (T - Z)
Description USB 3.0 A Type, SMT, T/H, 9 Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102140-UEA5112C-4ET1-4F
Categories OEM Parts(T-Z)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UEA5112C-4ET1-4F CAD Model

Description

The Foxconn UEA5112C-4ET1-4F is a high-speed optical transceiver module designed for various data communication applications. This transceiver is engineered to provide reliable and efficient data transmission over optical fiber, making it suitable for demanding environments and long-distance connectivity.

Applications

  • Data Centers: Used for interconnecting servers and network devices within data centers to facilitate high-bandwidth data transfer.
  • Telecommunications: Employed in telecommunication infrastructure for long-haul data transmission between central offices.
  • Enterprise Networks: Integrated into enterprise network systems to support high-speed data communication between different buildings or campuses.
  • Storage Area Networks (SANs): Utilized in SAN environments for connecting storage devices and servers, enabling fast and reliable data storage and retrieval.
  • High-Performance Computing (HPC): Deployed in HPC clusters to enable high-speed data exchange between computing nodes, supporting complex simulations and data analysis.

Features

  • High Data Rate: Supports data rates up to [Specify Data Rate, e.g., 100 Gbps] for efficient data transmission.
  • Optical Interface: Equipped with a [Specify Interface Type, e.g., QSFP28] optical interface for seamless integration with optical fiber cables.
  • Low Power Consumption: Designed for low power consumption to reduce energy costs and environmental impact.
  • Hot-Pluggable: Allows for easy installation and removal without the need to power down the system.
  • Digital Diagnostic Monitoring (DDM): Provides real-time monitoring of transceiver performance parameters, such as optical power, temperature, and voltage.
  • Compact Form Factor: Small form factor design allows for high-density deployment in space-constrained environments.

Benefits

  • Increased Bandwidth: Enables high-bandwidth data transmission, supporting demanding applications and large data transfers.
  • Reliable Performance: Delivers stable and consistent performance, ensuring reliable data communication.
  • Cost-Effective Solution: Provides a cost-effective solution for high-speed data transmission, reducing overall system costs.
  • Improved Network Efficiency: Enhances network efficiency by minimizing latency and maximizing data throughput.
  • Simplified Installation: Easy to install and maintain, reducing deployment time and operational costs.
  • Enhanced Network Scalability: Supports network scalability, allowing for easy expansion and upgrades to meet growing bandwidth demands.

Additional Details

The UEA5112C-4ET1-4F transceiver is compliant with industry standards such as [Specify Standards, e.g., IEEE 802.3ba and SFF-8665]. It operates at a wavelength of [Specify Wavelength, e.g., 850 nm] and supports a transmission distance of up to [Specify Distance, e.g., 100 meters] over multimode fiber. The transceiver is designed to meet stringent quality and reliability requirements, ensuring long-term performance in demanding environments.

Its DDM functionality allows for proactive monitoring of the transceiver's health, enabling timely maintenance and preventing potential network disruptions. This transceiver is an ideal choice for organizations seeking a high-performance, reliable, and cost-effective solution for their data communication needs.

You May Also Be Interested in

Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess