EN
  • EN
  • DE

BCW60BLT1

Part No BCW60BLT1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961748-BCW60BLT1
Categories OEM Parts(A-B)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCW60BLT1 CAD Model

Description

The BCW60BLT1 is a PNP bipolar junction transistor (BJT) manufactured by NXP Semiconductors (formerly Freescale). It is designed for use in various switching and amplification applications, primarily in low to medium power circuits. This transistor offers good current gain and low saturation voltage, making it suitable for efficient switching operations.

Applications:

  • Low-side switching: Controlling loads connected to ground, such as LEDs, relays, and small motors.
  • Amplification: Boosting weak signals in audio or other electronic circuits.
  • Driver circuits: Interfacing between digital logic and higher-current devices.
  • General-purpose switching: ON/OFF control in diverse electronic systems.
  • Portable devices: Due to its small size and low power consumption, it is suitable for battery-powered applications.

Features:

  • PNP Transistor: Operates with a negative base-emitter voltage.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • High Current Gain (hFE): Provides efficient amplification.
  • Small Surface Mount Package: Space-saving for compact designs (SOT-23).
  • Halogen-Free: Environmentally friendly.

Benefits:

  • Efficient Switching: The low saturation voltage ensures minimal power dissipation during switching operations, improving overall efficiency.
  • Versatile Application: Suitable for a wide range of applications due to its general-purpose characteristics.
  • Compact Design: The small SOT-23 package allows for high-density circuit layouts, saving valuable board space.
  • Reliable Performance: NXP Semiconductors is known for producing reliable and high-quality components.
  • Simplified Circuit Design: The transistor's characteristics make it easy to integrate into various circuit designs.

Technical Specifications:

  • Transistor Type: PNP
  • Collector-Emitter Voltage (VCEO): -45 V
  • Collector Current (IC): -0.5 A
  • Power Dissipation (Ptot): 250 mW
  • DC Current Gain (hFE): Typically 100-250 (depending on collector current)
  • Package: SOT-23

The BCW60BLT1 is commonly used in applications where a small, efficient PNP transistor is needed for switching or amplification purposes. Its features and specifications make it a reliable choice for various electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5379 $59.1690
265+ $0.4414 $116.9710
410+ $0.4276 $175.3160
560+ $0.4139 $231.7840
725+ $0.4000 $290.0000
970+ $0.3587 $347.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess