EN
  • EN
  • DE

KXPC8260ZU166A

Part No KXPC8260ZU166A
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029284-KXPC8260ZU166A
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KXPC8260ZU166A CAD Model

Description

The KXPC8260ZU166A is a PowerQUICC II family integrated communications processor from NXP Semiconductors (formerly Freescale). It is designed for a wide range of networking and telecommunications applications, offering a high level of integration and performance.

Applications

  • Networking equipment such as routers and switches
  • Wireless base stations
  • Industrial control systems
  • Storage area networks (SANs)
  • Telecommunications infrastructure

Features

  • PowerPC core: Based on the PowerPC architecture, providing a balance of performance and power efficiency.
  • Integrated peripherals: Includes a variety of integrated peripherals, such as Ethernet controllers, UARTs, and PCI interfaces, reducing the need for external components.
  • Memory controller: Features a memory controller that supports various memory types, including SDRAM and DDR SDRAM.
  • Security features: Incorporates security features such as encryption and authentication to protect sensitive data.
  • Clocking and power management: Offers advanced clocking and power management capabilities to optimize performance and reduce power consumption.

Benefits

  • High performance: Delivers high performance for demanding networking and telecommunications applications.
  • Reduced system cost: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Improved system reliability: Integration reduces the number of components and interconnections, improving system reliability.
  • Simplified development: A comprehensive set of development tools and resources simplifies software development.
  • Power efficiency: Advanced power management features minimize power consumption.

Additional Details

The KXPC8260ZU166A operates at a clock frequency of 166 MHz. It features a 32-bit data bus and supports a wide range of operating temperatures. The device is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly.

This processor is designed to handle complex communication protocols and data processing tasks, making it suitable for demanding embedded systems. Its integrated features and high performance make it a popular choice for networking and telecommunications equipment manufacturers.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess