EN
  • EN
  • DE

MC10159LD

Part No MC10159LD
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011045-MC10159LD
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC10159LD CAD Model

Description

The MC10159LD is a high-speed, dual 2-input multiplexer from the MECL 10,000 logic family, originally manufactured by Motorola and now by Freescale Semiconductor and NXP. This device is designed for applications requiring fast selection and routing of digital signals. It offers excellent performance in high-frequency systems due to its low propagation delay.

Applications

  • High-speed data routing: Selecting one of two data inputs for transmission.
  • Memory addressing: Implementing memory address selection logic.
  • Digital communication systems: Multiplexing data streams for efficient transmission.
  • Test equipment: Switching signals for automated testing.
  • Frequency synthesizers: Selecting different frequency sources.
  • Digital signal processing (DSP): Routing signals within DSP systems.
  • Computer systems: Implementing logic functions in CPUs and peripherals.

Features

  • High speed: Low propagation delay for fast switching.
  • Dual multiplexer: Contains two independent 2-input multiplexers in a single package.
  • MECL 10,000 compatibility: Designed to operate with other MECL 10,000 logic devices.
  • Open emitter outputs: Allows for wired-OR connections.
  • Complementary outputs: Provides both true and complement outputs.
  • Voltage compensation: Maintains stable performance over voltage variations.
  • Temperature compensation: Maintains stable performance over temperature variations.

Benefits

  • Improved system performance: Enables high-speed data processing and communication.
  • Reduced component count: Integrates two multiplexers into a single package, saving board space.
  • Simplified system design: Eases the design of high-speed digital systems.
  • Enhanced system reliability: Provides stable performance over a wide range of operating conditions.
  • Increased design flexibility: Offers a variety of output configurations.
  • Lower power consumption: Minimizes power dissipation in high-speed systems.
  • Cost-effective solution: Provides a cost-efficient solution for high-speed multiplexing.

Additional Details

The MC10159LD typically has a propagation delay of around 2.5 ns. It operates on a supply voltage of -5.2V. The open emitter outputs require external pull-down resistors for proper operation. The device comes in a ceramic DIP (Dual In-Line Package) for reliable performance and easy mounting. The operating temperature range is typically from -55°C to +125°C.

Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. Proper termination and layout techniques are essential for achieving optimal performance in high-speed applications.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess