The MC10210P is a Dual 3-Input/3-Output Line Receiver manufactured by Freescale Semiconductor (now NXP), designed for use in high-speed data transmission systems utilizing the MECL 10,000 logic family. This device efficiently receives and drives signals over transmission lines, ensuring signal integrity and minimizing distortion.
Applications
- Data transmission and reception
- Line driving and receiving in high-speed systems
- Clock distribution networks
- Backplane communication
- Instrumentation and test equipment
Features
- Dual 3-Input/3-Output Line Receiver
- High-speed operation
- MECL 10,000 compatibility
- Differential inputs
- Operating Temperature Range: 0°C to +75°C
- Voltage Supply: -5.2V
Benefits
- Improved signal integrity in data transmission systems.
- High-speed data transfer with minimal distortion.
- Compatibility with existing MECL 10,000 logic systems.
- Enhanced noise immunity due to differential inputs.
- Reliable performance over a wide temperature range.
Additional Details
The MC10210P consists of two independent line receivers, each capable of receiving three input signals and providing three corresponding output signals. The differential input configuration provides excellent common-mode noise rejection, making it suitable for noisy environments. The high-speed operation, typical of the MECL 10,000 family, ensures that the device does not introduce significant delays in the data transmission path. It operates from a -5.2V power supply. The 'P' suffix indicates a plastic dual-in-line package (PDIP). The line receiver is designed to drive terminated transmission lines, minimizing reflections and ensuring signal integrity. The device incorporates internal termination resistors to match common transmission line impedances, simplifying system design. The MC10210P is often used in conjunction with line drivers to create a complete data transmission system.