EN
  • EN
  • DE

MC13142D

Part No MC13142D
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC13142D Motorol
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006613-MC13142D
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13142D CAD Model

Description

The MC13142D is a single-chip narrow-band FM receiver IC manufactured by Freescale Semiconductor (now NXP). It is designed for use in cordless telephones, wireless security systems, and other similar applications. This IC integrates all the necessary functions to receive and demodulate FM signals, providing a compact and cost-effective solution for wireless communication.

Applications

  • Cordless telephones
  • Wireless security systems
  • Remote control systems
  • Wireless audio transmission
  • Baby monitors

Features

  • Low power consumption
  • High sensitivity
  • Integrated FM demodulator
  • RSSI output
  • Low external component count
  • Available in a SOIC package

Benefits

  • Extended battery life in portable devices
  • Reliable wireless communication
  • Reduced system cost due to integration
  • Easy system integration
  • Compact design

Additional Details

The MC13142D is characterized by its low power consumption, making it suitable for battery-operated devices. It features high sensitivity, enabling it to receive weak signals even at a distance. The integrated FM demodulator simplifies the design of FM receivers, reducing the need for external components. The RSSI (Received Signal Strength Indicator) output provides information about the strength of the received signal, which can be used for various purposes, such as automatic gain control and signal quality monitoring. The low external component count further reduces the system cost and complexity. The MC13142D is available in a SOIC (Small Outline Integrated Circuit) package, which is a compact surface-mount package that facilitates easy integration into densely populated circuit boards. This IC is designed to provide reliable wireless communication with minimal power consumption and a reduced component count. Its integration of key functions and compact package make it a cost-effective solution for a wide range of narrow-band FM receiver applications. The robust design ensures stable performance and reliable operation in various environmental conditions.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess