EN
  • EN
  • DE

MC14412VP

Part No MC14412VP
Manufacturer Freescale Semiconductor - NXP
Description Integrated Circuit Mos 4412/MC14412VP MOTOROLA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1179684-MC14412VP
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14412VP CAD Model

Description

The MC14412VP is a low-power modem integrated circuit manufactured by Freescale Semiconductor - NXP. This device is designed for data communication over telephone lines and other similar media. It integrates the necessary functions for modulating and demodulating data signals, enabling reliable data transmission. It's typically used in applications requiring low-speed data transfer.

Applications

  • Remote Metering: Used for transmitting data from remote meters to a central monitoring station.
  • Security Systems: Employed in alarm systems to transmit alerts and status information over telephone lines.
  • Point-of-Sale (POS) Terminals: Integrated into POS systems for transmitting transaction data.
  • Remote Data Acquisition: Utilized in systems for collecting data from remote sensors and devices.
  • Industrial Control Systems: Incorporated into control systems for transmitting control signals and monitoring data.

Features

  • FSK Modulation/Demodulation: Implements Frequency Shift Keying (FSK) for modulating and demodulating data.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • On-Chip Oscillator: Includes an on-chip oscillator for generating the required frequencies.
  • Digital Filtering: Employs digital filtering techniques to enhance signal quality.
  • TTL/CMOS Compatibility: Compatible with TTL and CMOS logic levels for easy interfacing.
  • Adjustable Data Rate: Supports adjustable data rates to accommodate various communication requirements.
  • Single Supply Voltage: Operates from a single supply voltage, simplifying power supply design.

Benefits

  • Reliable Data Communication: Provides reliable data transmission over telephone lines and similar media.
  • Low Power Operation: Extends battery life in portable and battery-powered devices.
  • Simplified System Design: Reduces the need for external components, simplifying system design.
  • Flexible Data Rate: Allows for adjusting the data rate to meet specific application requirements.
  • Easy Interfacing: Compatible with standard TTL and CMOS logic levels, facilitating easy interfacing with other devices.

Additional Details

The MC14412VP is typically available in a DIP package. It is designed for asynchronous serial communication. The FSK modulation scheme provides robust data transmission even in noisy environments. The on-chip oscillator eliminates the need for external crystal oscillators, reducing system cost and complexity. The device requires minimal external components for operation. It is suitable for applications where low-speed data communication is required over standard telephone lines. Detailed application notes and datasheets are available from NXP Semiconductors, providing comprehensive information for developers. It typically operates at standard baud rates such as 300 baud.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess