The MC145030P is a monolithic silicon-gate CMOS device from Freescale Semiconductor (now NXP). It is a general-purpose 8-bit Analog-to-Digital Converter (ADC) designed for applications where low power consumption and moderate accuracy are required.
Applications
- Battery-powered instruments
- Remote data acquisition systems
- Industrial control systems
- Automotive applications
- Portable medical devices
Features
- 8-bit resolution
- CMOS technology for low power consumption
- Single supply operation
- Serial data output
- Internal sample-and-hold circuit
Benefits
- Long battery life in portable applications
- Easy interface to microprocessors
- Simplified system design
- Cost-effective solution for data acquisition
- Small package size
Additional Details
The MC145030P operates from a single power supply voltage, typically 5V. It converts analog input signals into digital data using a successive approximation technique. The serial data output allows easy interfacing with microprocessors and microcontrollers. The internal sample-and-hold circuit ensures accurate conversion of fast-changing analog signals. The device consumes very little power, making it ideal for battery-powered applications. Its use of CMOS technology contributes to low power requirements. The serial output is standard for microcontrollers.
The ADC's conversion rate is determined by an external clock signal. The accuracy of the conversion depends on the stability of the reference voltage. The MC145030P is available in a plastic DIP package. The device is designed to operate over a wide temperature range. The analog input range typically spans 0 to the reference voltage.
In summary, the MC145030P is a versatile and cost-effective 8-bit ADC suitable for a wide range of applications. Its low power consumption, serial data output, and internal sample-and-hold circuit make it an excellent choice for battery-powered instruments and other data acquisition systems.