EN
  • EN
  • DE

PN1202003JDCAR

Part No PN1202003JDCAR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 989937-PN1202003JDCAR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN1202003JDCAR CAD Model

Description

The PN1202003JDCAR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This product is designed to cater to a wide array of applications, particularly in the automotive and industrial sectors, where reliability and performance are of paramount importance.

Key Features

  • High Performance: The PN1202003JDCAR boasts a highly efficient design, ensuring optimal performance for demanding applications.
  • Durability: Built to withstand harsh environments, this IC can operate under extreme temperatures and conditions, making it ideal for automotive applications.
  • Low Power Consumption: Energy efficiency is at the core of this product, with low power consumption features that extend battery life and reduce energy costs.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the PN1202003JDCAR offers enhanced functionality that supports the latest industry standards.

Applications

The versatility of the PN1202003JDCAR allows it to be used in a variety of applications. It is particularly well-suited for:

  • Automotive systems, including engine control units, infotainment, and advanced driver-assistance systems (ADAS).
  • Industrial automation, where precision and reliability are crucial.
  • Power management solutions that require robust and efficient control.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The PN1202003JDCAR is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the highest industry standards. Customers can trust this product for its long-term reliability and consistent performance.

Support and Documentation

TI provides comprehensive support and a wealth of documentation for the PN1202003JDCAR, including datasheets, application notes, and design resources. This ensures that engineers can quickly integrate the IC into their designs and bring their products to market with confidence.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess