EN
  • EN
  • DE
  • IT

MC145408DWR2

Part No MC145408DWR2
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1113793-MC145408DWR2
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145408DWR2 CAD Model

Description

The MC145408DWR2 is a silicon gate CMOS device manufactured by Freescale Semiconductor - NXP. It functions as a Universal Asynchronous Receiver Transmitter (UART) with a selectable data rate generator. This UART is designed to interface microprocessors or microcontrollers with serial communication channels.

Applications

  • Serial Communication: Used in applications requiring asynchronous serial data transmission and reception.
  • Microcontroller Interfacing: Provides a serial interface between microcontrollers and peripheral devices.
  • Data Acquisition Systems: Employed in systems where data needs to be transmitted serially over a communication channel.
  • Industrial Control Systems: Integrated into devices that require serial communication with other control units or sensors.
  • Computer Peripherals: Utilized in devices such as modems, printers, and other serial communication peripherals.

Features

  • Full-Duplex Operation: Supports simultaneous transmission and reception of data.
  • Programmable Baud Rate: Allows for selection of different data transmission rates.
  • Internal Baud Rate Generator: Includes an on-chip oscillator and divider for generating accurate baud rates.
  • Parity Generation and Checking: Supports parity options for error detection during transmission.
  • Line Break Generation and Detection: Provides the capability to generate and detect line break conditions.

Benefits

  • Flexible Serial Communication: Supports a wide range of baud rates and data formats for versatile interfacing.
  • Reduced System Complexity: Internal baud rate generator simplifies system design and reduces component count.
  • Enhanced Data Integrity: Parity checking provides error detection capabilities to ensure data accuracy.
  • Easy Integration: Standard serial interface facilitates seamless integration with microcontrollers and other devices.
  • Reliable Operation: CMOS technology ensures low power consumption and high noise immunity.

Additional Details

The MC145408DWR2 includes features such as start bit detection, stop bit generation, and interrupt generation for efficient data handling. The device typically operates from a single power supply voltage, making it compatible with a wide range of systems. It supports various data formats, including different data bit lengths and parity options. The DWR2 suffix indicates the package type and specific manufacturing variations.

Detailed technical specifications include input/output voltage levels, operating temperature range, and timing characteristics. The datasheet provides information on the pinout, electrical characteristics, and application circuits, enabling designers to implement the device effectively. Freescale (now NXP) provides application notes and design resources to support the use of the MC145408DWR2 in various embedded systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess