EN
  • EN
  • DE

MC1747CP2

Part No MC1747CP2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077100-MC1747CP2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1747CP2 CAD Model

Description

The MC1747CP2 is a dual operational amplifier (op-amp) IC manufactured by Freescale Semiconductor (now NXP). It integrates two independent, high-gain, internally compensated operational amplifiers on a single chip. This configuration makes it suitable for applications requiring multiple op-amps, saving board space and reducing component count. The MC1747CP2 is designed for general-purpose analog signal processing, offering flexibility in amplification, filtering, and signal conditioning.

Applications:

  • Dual Amplifiers: Used in applications requiring two independent amplifier stages.
  • Active Filters: Employed in active filter designs where multiple stages are needed for complex filtering.
  • Signal Conditioning: Functions as a signal conditioner for enhancing and processing analog signals.
  • Audio Processing: Utilized in audio circuits for amplification, mixing, and filtering.
  • Instrumentation Circuits: Used in measurement and instrumentation setups needing multiple amplifier stages.

Features:

  • Dual Op-Amp: Contains two independent operational amplifiers in a single package.
  • High Gain: Provides high open-loop voltage gain for efficient signal amplification.
  • Internal Compensation: Internally compensated for stable operation without external components.
  • Short-Circuit Protection: Offers short-circuit protection to prevent damage from output shorts.
  • Low Input Offset Voltage: Minimizes errors in signal amplification due to low input offset voltage.

Benefits:

  • Space Saving: Integrates two op-amps into one package, saving board space.
  • Cost-Effective: Reduces component count, leading to cost savings.
  • Easy to Use: Simple to implement in circuits with minimal external components due to internal compensation.
  • Versatile: Suitable for a wide range of analog signal processing applications.
  • Reliable: Provides stable and consistent performance in various operating conditions.

Additional Details:

The MC1747CP2 typically comes in a 14-pin DIP (Dual In-line Package), which is easy to prototype and assemble. It requires a dual power supply (positive and negative voltage) for proper operation, generally ranging from ±5V to ±15V. Key electrical characteristics include open-loop voltage gain, input offset voltage, input bias current, and slew rate. The device's performance is evaluated by parameters such as common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR). Common applications include audio preamplifiers, active filters, instrumentation amplifiers, and other circuits needing multiple op-amp stages. Its dual configuration makes it highly efficient for designs demanding compact and efficient analog signal processing.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess