EN
  • EN
  • DE

MC33290

Part No MC33290
Manufacturer Freescale Semiconductor - NXP
Description ISO K Line Serial Link Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1218361-MC33290
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC33290 CAD Model

Description

The MC33290 is a fully protected high-side switch manufactured by Freescale Semiconductor (now NXP). It is designed to replace electromechanical relays and discrete circuits in various automotive and industrial applications. This switch provides robust protection against overcurrent, overvoltage, and overtemperature conditions.

Applications:

  • Automotive lighting
  • Solenoid drivers
  • Relay replacement
  • Motor control
  • Heated seats
  • General purpose power switching

Features:

  • Overcurrent protection: Limits the output current to protect the switch and the load.
  • Overtemperature protection: Shuts down the switch if the temperature exceeds a safe limit.
  • Overvoltage protection: Protects the switch from damage due to excessive voltage.
  • Short circuit protection: Protects the switch from damage due to short circuits.
  • Load dump protection: Withstands high voltage transients during load dump events.
  • Diagnostic feedback: Provides diagnostic information about the switch status.

Benefits:

  • Enhanced system reliability: Robust protection features enhance system reliability.
  • Reduced component count: Replaces electromechanical relays and discrete circuits.
  • Improved performance: Provides faster switching speeds and more precise control.
  • Simplified circuit design: Easy to use and requires fewer external components.
  • Cost-effective solution: Reduces overall system cost by integrating multiple functions.

Additional Details:

The MC33290 typically operates from a 12V or 24V supply and includes a status pin for providing diagnostic feedback to the microcontroller. The switch can be controlled by a logic-level input signal. It is essential to consult the datasheet for detailed specifications, including operating voltage range, output current capability, and thermal characteristics. Proper PCB layout is important for minimizing noise and ensuring stable operation. The MC33290 is often used in applications where a robust and reliable high-side switch is needed.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2141 $50.5692
29+ $3.4577 $100.2733
45+ $3.3497 $150.7365
62+ $3.2416 $200.9792
80+ $3.1336 $250.6880
107+ $2.8094 $300.6058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess