The MC33972TEW/R2 is a system basis chip (SBC) from NXP Semiconductors, integrating multiple functions required in automotive and industrial control systems. It combines a voltage regulator, a watchdog timer, and communication interfaces in a single package, providing a compact and cost-effective solution for system power management and safety.
Applications
- Automotive body control modules
- Industrial motor control
- Power steering systems
- Electronic braking systems
- General-purpose embedded control
Features
- Integrated voltage regulator (5V, 150mA)
- Watchdog timer with programmable timeout
- CAN transceiver (ISO 11898-2 compliant)
- LIN transceiver (LIN 2.1 compliant)
- Fail-safe output
- Overvoltage and undervoltage protection
- Overtemperature protection
Benefits
- System Integration: Combines multiple functions into a single chip, reducing board space and component count.
- Safety and Reliability: Includes a watchdog timer, fail-safe output, and protection features to enhance system safety and reliability.
- Communication Interfaces: CAN and LIN transceivers enable communication with other devices in automotive and industrial networks.
- Power Management: The integrated voltage regulator provides a stable power supply for the system.
- Cost-Effective Solution: Reduces overall system cost by integrating multiple functions.
Additional Details
The MC33972TEW/R2 is designed to operate in harsh automotive environments and is qualified to AEC-Q100 standards. It features low quiescent current consumption to minimize power drain when the system is in standby mode. The watchdog timer can be configured to reset the microcontroller if it detects a software fault. The fail-safe output can be used to disable critical functions in the event of a system failure. The operating temperature range is -40°C to 125°C. It is supplied in a thermally enhanced package. The CAN transceiver supports data rates up to 1 Mbit/s, and the LIN transceiver supports data rates up to 20 kbit/s.