EN
  • EN
  • DE
  • IT

MC34014P

Part No MC34014P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC34014P Motorol
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007056-MC34014P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34014P CAD Model

Description

The MC34014P is a quad operational amplifier from Freescale Semiconductor (now NXP). It's designed for general-purpose amplifier applications where low power consumption and stable performance are crucial. This amplifier offers a good balance between speed and power, making it suitable for various electronic circuits.

Applications:

  • Signal Conditioning: Amplifying weak signals from sensors or transducers.
  • Active Filters: Implementing various filter types, such as low-pass, high-pass, and band-pass filters.
  • Voltage Followers: Providing a high-impedance input and a low-impedance output.
  • Audio Amplifiers: Boosting audio signals in preamplifiers or small power amplifiers.
  • Instrumentation Amplifiers: Building high-precision amplifiers for measurement instruments.

Features:

  • Quad Operational Amplifier: Contains four independent op-amps in a single package.
  • Low Power Consumption: Operates with minimal power, extending battery life in portable applications.
  • Wide Supply Voltage Range: Functions effectively with a broad range of supply voltages.
  • High Input Impedance: Minimizes loading effects on the signal source.
  • Short Circuit Protection: Protects the amplifier from damage due to output shorts.

Benefits:

  • Space Saving: Four op-amps in one package reduce board space and component count.
  • Energy Efficient: Low power consumption reduces heat dissipation and extends battery life.
  • Versatile: Suitable for a wide range of amplifier applications.
  • Reliable: Built-in protection features enhance durability and prevent damage.
  • Cost-Effective: Provides a cost-efficient solution for multiple amplifier needs.

Additional Details:

The MC34014P typically comes in a 14-pin DIP (Dual Inline Package). Key electrical specifications include a typical input offset voltage, input bias current, and open-loop gain. The slew rate indicates how quickly the output voltage can change. Detailed specifications can be found in the NXP datasheet for the MC34014 series.

Ensure proper decoupling capacitors are used near the power supply pins to minimize noise and maintain stable operation. The external components selected should be chosen to meet the required gain, bandwidth, and stability requirements of the specific application.

You May Also Be Interested in

Meled
Lowest to $0.1247
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Meled
Lowest to $0.1313
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess