EN
  • EN
  • DE
  • IT

CHS-08TB

Part No CHS-08TB
Manufacturer Copal Electronics Inc.
Catalog DIP Switches
Description Switch Slide OFF ON 8PST Recessed Slide 0.1A 24VDC Gull Wing SMD T/R / SWITCH SLIDE DIP SPST 100MA 6V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Copal Electronics Inc.
Packaging Reel - TR
Status Active
Circuit SPST
Number of Positions 8
Current Rating 100mA
Voltage Rating 6VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.098" (2.50mm)
Mounting SMD (SMT)
Termination Style Gull Wing
Pitch 0.050" (1.27mm), Half
Washable Yes
Features Tape Seal
Body Material Polyphenylene Sulfide (PPS)
Length 0.461" (11.71mm)
Temperature Range - Operating -40°C to 85°C
Electrical Life 2,000 Cycles
Win Source Part Number 1029223-CHS-08TB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CHS
Introduction Date November 07, 2004
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CHS-08TB CAD Model

Description

The Copal Electronics Inc. CHS-08TB is a switch with a circuit type of SPST.

  • Positions: 8
  • Pitch: 0.050" (1.27mm), Half
  • Termination Style: Gull Wing
  • Seal: Tape Seal
  • Contact Finish: Gold
  • Voltage Rating: 6VDC
  • Current Rating: 100mA
  • Height Above Board: 0.098" (2.50mm)
  • Length: 0.461" (11.71mm)
  • Mounting: SMD (SMT)
  • Body Material: Polyphenylene Sulfide (PPS)
  • Actuator Type: Slide (Standard)
  • Electrical Life: 2,000 cycles
  • Washable: Yes
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

C&K Components
SWITCH ROTARY DIP SP4T 100MA 30V
Lowest to $11.8980
Grayhill Inc.
SWITCH SLIDE DIP SPDT 0.15A 30V
Need more? Email Us
TE Connectivity
SWITCH DIP SPST TH
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Lowest to $1.3847
Nidec Copal Electronics
Coded Rotary Switches 10 POS Real Coded DIP Rotary switch, 1 A @ 20mV DC, Flush Actuator, Right Angle Gull Wing SMD term
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Lowest to $0.6718
TE Connectivity
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.8211
Diptronics
DIP Switches / SIP Switches 2 Position, SPST SMD DIP Switch
Lowest to $0.4520

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6664 $58.3240
85+ $1.3673 $116.2205
130+ $1.3246 $172.1980
175+ $1.2818 $224.3150
230+ $1.2392 $285.0160
305+ $1.1109 $338.8245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess