EN
  • EN
  • DE

MC34017-1DR2

Part No MC34017-1DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996283-MC34017-1DR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34017-1DR2 CAD Model

Description

The MC34017-1DR2 is a monolithic high voltage switching regulator designed by Freescale Semiconductor (now NXP Semiconductors). This device is specifically engineered for offline power supply applications and provides a cost-effective solution for converting high-voltage DC inputs to lower voltage outputs.

Applications

  • Offline power supplies for consumer electronics
  • Auxiliary power supplies in industrial equipment
  • LED lighting drivers
  • Standby power supplies for appliances
  • Battery chargers

Features

  • High voltage startup capability (up to 400V)
  • Integrated MOSFET switch for simplified design
  • Current-mode control for improved line and load regulation
  • Overvoltage protection to prevent damage from excessive output voltage
  • Overtemperature protection to prevent thermal runaway

Benefits

  • Reduces the number of external components required, lowering the overall cost of the power supply
  • Simplifies the design process, allowing for faster time-to-market
  • Provides a stable and regulated output voltage, ensuring reliable operation of the powered device
  • Protects the power supply and the powered device from damage due to overvoltage or overtemperature conditions
  • Enhances energy efficiency, reducing power consumption and heat generation

Additional Details

The MC34017-1DR2 typically operates in a flyback or buck-boost topology. The current-mode control technique provides inherent line feedforward, resulting in excellent line transient response and simplified loop compensation. The integrated MOSFET switch reduces the external component count and simplifies the PCB layout. The overvoltage protection (OVP) feature typically clamps the output voltage to a safe level, preventing damage to the load. The overtemperature protection (OTP) feature shuts down the regulator when the junction temperature exceeds a certain threshold. The device is typically available in a SOIC (Small Outline Integrated Circuit) package. The switching frequency is typically fixed, but some versions may offer adjustable frequency operation. External components, such as the transformer, output capacitor, and feedback resistors, are critical for optimizing the performance of the power supply. The datasheet provides detailed information on selecting these components and designing a stable and efficient power supply. Typical application circuits and design guidelines are also provided in the datasheet.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess