EN
  • EN
  • DE

MC54HC165J

Part No MC54HC165J
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077429-MC54HC165J
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC165J CAD Model

Description

The MC54HC165J is an 8-bit parallel-load shift register manufactured by Freescale Semiconductor - NXP. It's designed to convert parallel data into serial data. The device features synchronous parallel loading and a serial output, along with complementary outputs. It is part of the HC (High-speed CMOS) family, offering a balance between speed and power consumption.

Applications:

  • Parallel-to-serial data conversion
  • Keyboard scanning
  • Data acquisition systems
  • Remote control transmitters
  • Microprocessor data input

Features:

  • High Speed: tPD = 14ns (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 4 μA (max) at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 28 % VCC
  • Output Drive Capability: 10 LSTTL Loads
  • Synchronous Parallel Loading
  • Serial Output
  • Complementary Serial Output (Q and Q\)
  • Clock Inhibit Function
  • Wide Operating Voltage Range: VCC = 2V to 6V

Benefits:

  • Efficient Data Conversion: Enables fast and reliable parallel-to-serial data conversion.
  • Reduced Power Consumption: Low power operation is ideal for battery-powered or energy-conscious applications.
  • Enhanced Noise Immunity: High noise immunity minimizes the risk of spurious data errors.
  • Flexible Operation: The clock inhibit function allows for greater control over data shifting.
  • Versatile Output Options: Complementary serial outputs provide flexibility in system design.

Additional Details:

The MC54HC165J operates over a wide temperature range, typically -55°C to +125°C, which is suitable for demanding industrial and military environments. The device is housed in a ceramic Dual In-Line Package (DIP), providing good mechanical strength and environmental protection. Synchronous loading allows for precise data transfer on the rising edge of the clock, ensuring data integrity. The clock inhibit input allows the clock to be effectively disabled, preventing further shifts until the inhibit is removed.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess