EN
  • EN
  • DE

MC54HC373J

Part No MC54HC373J
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031737-MC54HC373J
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC373J CAD Model

Description

The MC54HC373J is an octal transparent latch with 3-state outputs, manufactured by Freescale Semiconductor (now NXP Semiconductors). It's a member of the HC (High-speed CMOS) logic family, providing fast switching speeds and low power consumption. This device is commonly used for temporary data storage and address buffering in digital systems.

Applications

  • Address Latching: Used to latch address lines in microprocessor systems.
  • Data Buffering: Employed as a buffer for data lines in memory systems and peripheral interfaces.
  • I/O Port Expansion: Utilized to expand the number of available I/O ports.
  • Register Storage: Used as a temporary storage register for digital data.
  • General Purpose Logic: Suitable for various digital logic applications requiring temporary data storage.

Features

  • Octal Latch: Contains eight independent D-type latches.
  • Transparent Mode: When the latch enable (LE) input is high, the Q outputs follow the data (D) inputs.
  • 3-State Outputs: Provides 3-state outputs (high, low, or high-impedance) for bus interfacing.
  • High-Speed CMOS: Offers fast switching speeds with low power consumption.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • Temporary Data Storage: Provides temporary storage of digital data for efficient data processing.
  • Bus Interfacing: Enables easy interfacing with bus systems using 3-state outputs.
  • High Speed Operation: Facilitates fast data transfer and processing.
  • Low Power Consumption: Reduces power consumption in digital systems.
  • Versatile Application: Suitable for a wide range of digital logic applications.

Additional Details

The MC54HC373J is typically packaged in a DIP (Dual In-line Package). Its operating temperature range and detailed electrical characteristics are available in the product datasheet. External pull-up or pull-down resistors may be required for the enable and output control pins, depending on the specific application.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Meled
Lowest to $0.1172
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess