EN
  • EN
  • DE

MC68302FC16C1F26E

Part No MC68302FC16C1F26E
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077476-MC68302FC16C1F26E
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68302FC16C1F26E CAD Model

Description

The MC68302FC16C1F26E is a highly integrated communication processor manufactured by Freescale Semiconductor (now NXP). This device is based on the Motorola 68000 core and includes various peripherals that are optimized for communication applications. It is designed to handle multiple communication protocols and interfaces, making it suitable for a wide range of networking and industrial control applications.

Applications

  • Networking equipment such as routers and switches.
  • Industrial control systems requiring communication interfaces.
  • Serial communication devices.
  • Embedded systems that need to handle multiple communication protocols.
  • Gateways and bridges for different network types.

Features

  • 68000 CPU Core: Provides the processing power for handling communication tasks.
  • Serial Communication Controllers (SCCs): Includes multiple SCCs for supporting various serial protocols such as UART, HDLC, and SDLC.
  • Serial Peripheral Interface (SPI): Allows communication with SPI-based devices.
  • Parallel I/O Ports: Provides general-purpose I/O for control and status signals.
  • DMA Controller: Enables high-speed data transfer between peripherals and memory without CPU intervention.
  • Timers: Includes timers for timing and control functions.

Benefits

  • Integrated Communication Interfaces: Reduces the need for external communication controllers, simplifying system design.
  • High-Performance Communication: The DMA controller and SCCs enable high-speed data transfer and efficient protocol handling.
  • Flexible I/O Configuration: The programmable I/O ports and SCCs can be configured to support a wide range of communication protocols and interfaces.
  • Reduced System Cost: Integration of multiple peripherals reduces the overall component count and system cost.
  • Improved System Reliability: Fewer external components improve system reliability.

Additional Details

The MC68302FC16C1F26E is typically clocked at 16 MHz, providing sufficient processing power for communication tasks. The SCCs can be configured to support a variety of serial protocols, including UART, HDLC, SDLC, and Bisync. The DMA controller allows for high-speed data transfer between the SCCs, memory, and other peripherals. The device is often used in applications where multiple communication interfaces are required, such as routers, switches, and industrial control systems. Specific details on the number of SCCs, DMA channels, and memory interface can be found in the device's datasheet. The device's power consumption and operating temperature range are also important considerations for system design.

It's a powerful and versatile communication processor suitable for a wide range of embedded applications.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess