EN
  • EN
  • DE

MC68340CPV16E

Part No MC68340CPV16E
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 32-BIT 16.78 MHz MICROCONTROLLER PQFP144
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009264-MC68340CPV16E
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68340CPV16E CAD Model

Description

The MC68340CPV16E is a 32-bit embedded microprocessor manufactured by Freescale Semiconductor (now NXP). This processor is designed for industrial control, networking, and other embedded applications requiring robust performance and integrated peripherals. The MC68340CPV16E combines a powerful CPU core with a rich set of on-chip features to provide a complete system solution.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor controllers, and human-machine interfaces (HMIs).
  • Networking Equipment: Found in routers, switches, and gateways, providing processing and interface capabilities.
  • Telecommunications: Employed in communication systems and network devices.
  • Data Acquisition Systems: Utilized in data loggers and measurement equipment.
  • Robotics: Integrated into robot controllers and automation systems.

Features

  • 32-Bit CPU Core: Delivers substantial processing power for complex tasks.
  • Integrated Memory Controller: Supports various memory types, including DRAM and SRAM.
  • Multiple Communication Interfaces: Includes Ethernet, UART, SPI, and I2C for versatile connectivity.
  • DMA Controller: Enables high-speed data transfers between peripherals and memory.
  • Timers and Counters: Provides timing and counting functions for various applications.

Benefits

  • Enhanced System Performance: Delivers faster processing speeds and improved responsiveness.
  • Reduced System Cost: Integrates multiple functions into a single chip, lowering component count and board size.
  • Improved Reliability: Manufactured to high-quality standards for robust and dependable operation.
  • Simplified System Design: Provides a comprehensive set of peripherals and interfaces, reducing design complexity.
  • Increased Flexibility: Supports a wide range of applications and operating systems.

The MC68340CPV16E typically operates at a clock speed of 16 MHz. It includes various on-chip peripherals such as serial communication interfaces, timers, and a DMA controller. Its robust design and comprehensive feature set make it an ideal choice for applications requiring a high level of integration and performance. Detailed specifications are available in the Freescale/NXP datasheet for this part.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Texas Instruments
Need more? Email Us
Omron
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess