EN
  • EN
  • DE

MC6844P

Part No MC6844P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1077498-MC6844P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC6844P CAD Model

Description

The MC6844P is a Direct Memory Access (DMA) controller manufactured by Freescale Semiconductor (now NXP). It is designed to enhance system performance by allowing peripherals to transfer data directly to or from memory without constant CPU intervention, thus freeing up the CPU for other tasks.

Applications

  • Disk controllers: Facilitates high-speed data transfer between hard drives and memory.
  • Graphics controllers: Enables rapid transfer of image data for display.
  • Tape drives: Controls the flow of data to and from magnetic tape storage.
  • Network interfaces: Manages the transfer of data packets between the network and system memory.
  • Data acquisition systems: Allows for fast capture and storage of sensor data.

Features

  • Four independent DMA channels: Enables simultaneous DMA operations for multiple peripherals.
  • Programmable transfer modes: Supports various transfer modes, including single-byte, burst, and demand mode.
  • Address and count registers: Allows precise control over the memory location and amount of data transferred.
  • Priority arbitration: Resolves conflicts when multiple channels request DMA access simultaneously.
  • Interrupt generation: Signals the CPU upon completion of a DMA transfer or in case of errors.

Benefits

  • Increased System Throughput: By offloading data transfer tasks from the CPU, the MC6844P significantly improves overall system performance.
  • Reduced CPU Overhead: Frees up the CPU to handle other critical tasks, improving responsiveness.
  • Efficient Data Transfer: Enables high-speed data transfer between peripherals and memory.
  • Flexibility: Programmable transfer modes and channel prioritization provide flexibility for diverse applications.
  • Simplified System Design: Reduces the complexity of interfacing peripherals with memory.

Additional Details

The MC6844P is typically used in systems based on Motorola 6800 family microprocessors. It is often implemented in systems where high-speed data transfer is critical. The chip manages memory addressing, byte counts, and transfer synchronization. It uses a 40-pin DIP (Dual In-line Package).

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess