EN
  • EN
  • DE

MC68450R10

Part No MC68450R10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description DMA Controller, 4 Channel(s), 10MHz, MOS, CPGA68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013333-MC68450R10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68450R10 CAD Model

Description

The MC68450R10 is a Direct Memory Access Controller (DMAC) manufactured by Freescale Semiconductor (now NXP). This device is designed to facilitate high-speed data transfers between memory and peripheral devices without constant CPU intervention. It is typically used in systems based on the Motorola 68000 family of microprocessors.

Applications:

  • Disk controllers
  • Graphics controllers
  • Network interfaces
  • High-speed data acquisition systems
  • General-purpose DMA transfers in 68000-based systems

Features:

  • Four independent DMA channels
  • Supports byte, word, and longword transfers
  • Programmable priority for each channel
  • Supports both single-cycle and burst-mode transfers
  • On-chip address generation and transfer counting
  • Interface compatible with the Motorola 68000 microprocessor family

Benefits:

  • Increased System Performance: By offloading data transfer tasks from the CPU, the DMAC significantly improves system performance.
  • High-Speed Data Transfers: Supports burst-mode transfers for maximum data throughput.
  • Flexible Channel Configuration: Each channel can be independently programmed to meet the specific needs of the application.
  • Reduced CPU Overhead: Frees up the CPU to perform other tasks while data transfers are in progress.
  • Easy Integration: Designed for easy integration with 68000-based systems.

Additional Details:

The MC68450R10 is typically packaged in a 64-pin DIP or PLCC package. It requires a 5V power supply. The device is programmed through a set of registers that control the DMA channel parameters, such as source and destination addresses, transfer count, and transfer mode. Interrupts can be generated to signal the completion of a DMA transfer or to indicate error conditions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess