NXP PCF80C31BH-3-12P Microcontroller
The NXP PCF80C31BH-3-12P is a high-performance microcontroller that serves as the heart of many embedded systems. This 8-bit microcontroller is based on the proven CMOS technology, offering a robust and cost-effective solution for a wide range of applications. With its versatile features and reliable performance, the PCF80C31BH-3-12P is an ideal choice for designers looking to implement a microcontroller with a solid balance of power efficiency and processing capability.
Key Features
- CPU Core: The PCF80C31BH-3-12P is equipped with an 80C31 CPU core, which is fully static and compatible with the industry-standard 8051 microcontroller architecture. This ensures easy integration and migration for systems previously using 8051-based microcontrollers.
- Operating Frequency: This microcontroller operates at a frequency of 3.5 to 12 MHz, providing a scalable range of performance options for different application requirements.
- Memory: It comes with 128 bytes of RAM and does not include an internal program memory. This allows designers to connect an external memory of their choice, providing flexibility in terms of memory size and type.
- I/O Ports: Four 8-bit I/O ports enable the PCF80C31BH-3-12P to interface with a variety of peripherals and external devices, expanding its utility in complex embedded systems.
- Power Supply: The device supports a power supply voltage range of 4.5V to 5.5V, making it suitable for most standard digital circuits and ensuring compatibility with a wide array of electronic components.
Applications
The versatile nature of the NXP PCF80C31BH-3-12P makes it appropriate for use in various applications, including but not limited to industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust I/O capabilities and the ability to connect to different types of memory make it a flexible solution that can be tailored to meet the specific needs of your project.
Reliability and Support
As a product from NXP, a leader in the semiconductor industry, the PCF80C31BH-3-12P is backed by a strong support network and documentation. Designers and developers can rely on the quality and longevity of this microcontroller, as well as receive assistance from NXP's technical support and community forums when needed.
Overall, the NXP PCF80C31BH-3-12P is a powerful and adaptable microcontroller that offers a balance of performance, power efficiency, and cost-effectiveness, making it a preferred choice for a multitude of embedded system designs.