EN
  • EN
  • DE

MC68705R3CP

Part No MC68705R3CP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Otprom Microcontroller PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987727-MC68705R3CP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68705R3CP CAD Model

Description

The MC68705R3CP is an 8-bit single-chip microcomputer unit (MCU) manufactured by Freescale Semiconductor (now NXP). It's part of the M6805 family and designed for cost-sensitive applications requiring integrated features and low power consumption. This MCU integrates a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), input/output (I/O) ports, and a timer, all on a single chip.

Applications:

  • Consumer Electronics: Used in appliances like washing machines, refrigerators, and microwave ovens for controlling operations.
  • Industrial Control: Suitable for industrial automation systems, controlling motor speeds, and monitoring sensor data.
  • Automotive: Can be found in automotive systems for controlling dashboard displays, managing sensors, and handling simple control functions.
  • Security Systems: Implemented in alarm systems and access control devices.
  • Instrumentation: Utilized in basic measurement and control instruments.

Features:

  • 8-Bit CPU: Based on the M6805 instruction set, providing a solid foundation for embedded control.
  • ROM: Contains the program instructions and data, retaining information even when power is off.
  • RAM: Used for temporary data storage during program execution.
  • I/O Ports: Offer versatile interfacing capabilities to connect with external devices, sensors, and actuators.
  • Timer: Allows for precise timing and control operations.
  • On-chip Oscillator: Simplifies the design and reduces external component count.
  • Low Power Consumption: Designed to operate with low power, making it suitable for battery-powered applications.

Benefits:

  • Cost-Effective: Integrates essential components on a single chip, reducing overall system cost.
  • Simplified Design: On-chip features like the oscillator reduce the need for external components and simplify circuit design.
  • Versatile: Programmable I/O ports and timers enable flexible interfacing with various external devices.
  • Reliable: Designed for stable operation in various environmental conditions.
  • Easy to Program: Utilizes the familiar M6805 instruction set, allowing developers to quickly create applications.

Additional Details:

The MC68705R3CP typically operates within a specified voltage range and temperature range. The specific ROM and RAM sizes vary between different versions of the device. Detailed specifications can be found in the official Freescale/NXP datasheet. The number of I/O lines also varies depending on the package. The MCU supports interrupt handling, allowing it to respond efficiently to external events.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess