EN
  • EN
  • DE

MC68B45P

Part No MC68B45P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077562-MC68B45P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68B45P CAD Model

Description

The MC68B45P is a CRT Controller (CRTC) designed by Freescale Semiconductor (NXP) and part of the Motorola 6800 family. This device generates the timing signals required to display characters and graphics on a cathode ray tube (CRT) monitor. The 'B' designates that this part operates at 2MHz.

Applications

  • CRT Monitors: Core component in controlling the display on CRT monitors.
  • Video Terminals: Used in video terminals for character and graphics generation.
  • Graphics Cards: Implemented in early graphics cards to manage the display output.
  • Embedded Systems with Displays: Integrated into embedded systems requiring visual output on a CRT screen.
  • Arcade Games: Found in early arcade game systems for controlling the game's display.

Features

  • Programmable Timing: Allows for flexible configuration of horizontal and vertical timing parameters.
  • Character and Graphics Generation: Supports the generation of both character and graphics displays.
  • Cursor Control: Provides control signals for displaying and manipulating a cursor on the screen.
  • Light Pen Support: Includes support for light pen input.
  • Interlace and Non-Interlace Modes: Supports both interlaced and non-interlaced display modes.

Benefits

  • Flexible Display Control: Programmable timing parameters enable fine-grained control over the display.
  • Simplified CRT Interface: Handles the complex timing requirements of CRT displays.
  • Reduced System Complexity: Integrates CRT control functionality into a single chip.
  • Enhanced Graphics Capabilities: Supports both character and graphics generation.
  • Interactive Input Support: Light pen support allows for interactive input from the user.

The MC68B45P generates horizontal and vertical sync signals, as well as dot clock and display enable signals. It also provides signals for controlling the cursor and reading input from a light pen. The device is programmed through a set of registers that control the timing parameters, display format, and cursor attributes. It is typically packaged in a DIP (Dual In-line Package) and requires a single 5V power supply for operation. The 6845 is a versatile chip, and its design was influential, serving as the basis for the IBM CGA video adapter's controller. Its programmable nature allowed for a wide range of resolutions and display formats, making it suitable for diverse applications.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess