EN
  • EN
  • DE

ICPL2731

Part No ICPL2731
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064062-ICPL2731
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICPL2731 CAD Model

Description

The ICPL2731 is a high-speed optocoupler manufactured by Isocom Components 2004 LTD. It consists of an AlGaAs LED optically coupled to a high-gain integrated photodetector. This optocoupler is designed for high-speed digital interface applications, providing galvanic isolation between input and output circuits.

Applications

  • High-speed data transmission
  • Microprocessor system interfaces
  • Digital logic isolation
  • Power supply feedback control
  • Industrial control systems

Features

  • High speed: 10 MBd typical
  • High common-mode transient immunity: 10 kV/µs minimum
  • Wide supply voltage range: 4.5 V to 5.5 V
  • Open collector output
  • Operating temperature range: -40°C to +85°C
  • Safety approvals: UL, CSA, VDE

Benefits

  • Provides galvanic isolation for enhanced safety and protection against voltage transients.
  • Enables high-speed data communication in noisy industrial environments.
  • Reduces ground loops and improves signal integrity.
  • Simplifies circuit design with its integrated functionality.
  • Meets stringent safety standards for use in a variety of applications.

Additional Details

The ICPL2731 optocoupler provides electrical isolation between the input and output circuits, preventing ground loops and protecting sensitive components from high-voltage transients. The open collector output allows for flexible interface with different logic families. The high common-mode transient immunity ensures reliable performance in noisy environments. The device is available in various package options, including DIP and SMD, to suit different mounting requirements. The ICPL2731 is widely used in industrial automation, communication, and power supply applications. Isocom Components provides comprehensive datasheets and application notes to assist designers in implementing the ICPL2731 into their designs. The optocoupler's fast switching speed and high isolation voltage make it a suitable choice for demanding applications. The input diode forward voltage is typically around 1.4V, and the forward current is typically around 10mA to 20mA.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess