The MC68B50P is a member of the MC6800 family of asynchronous communications interface adapters (ACIAs) manufactured by Freescale Semiconductor (formerly Motorola). It provides a flexible means of implementing asynchronous serial data communication interfaces in microprocessor-based systems.
Applications
- Serial communication ports in embedded systems.
- Terminal interfaces for industrial control equipment.
- Data acquisition systems requiring serial data transfer.
- Communication links in point-of-sale (POS) terminals.
- Serial printers and other peripherals.
Features
- Full-duplex asynchronous operation. Allows simultaneous transmission and reception of data.
- Programmable word length, parity, and stop bits. Supports a wide range of serial communication protocols.
- Internal baud rate generator. Provides a convenient and accurate clock source for serial data transmission.
- Modem control signals. Facilitates the implementation of modem interfaces.
- Interrupt capability. Allows the microprocessor to respond quickly to incoming data or status changes.
- Double buffered transmitter and receiver. Prevents data loss during high-speed data transfer.
Benefits
- Simplified serial communication interface design. The MC68B50P handles many of the complexities of asynchronous serial communication, reducing the burden on the microprocessor.
- High data throughput. The double-buffered transmitter and receiver allow for efficient data transfer at high baud rates.
- Flexible configuration. The programmable word length, parity, and stop bits allow the MC68B50P to be adapted to a wide range of serial communication protocols.
- Reduced system cost. The internal baud rate generator eliminates the need for an external clock source.
- Improved system performance. The interrupt capability allows the microprocessor to respond quickly to incoming data, improving overall system responsiveness.
Additional Details
The MC68B50P operates from a single +5V power supply. It is available in a 24-pin DIP package. The device is compatible with TTL logic levels. The baud rate generator can be programmed to generate a variety of standard baud rates. The MC68B50P also includes a loopback mode for testing purposes.