EN
  • EN
  • DE

MC68EC020FG16

Part No MC68EC020FG16
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microprocessor, 32-Bit, 16.67MHz, HCMOS, PQFP100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 986752-MC68EC020FG16
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EC020FG16 CAD Model

Description

The MC68EC020FG16 is a 32-bit embedded microprocessor manufactured by Freescale Semiconductor (now NXP Semiconductors). It is a member of the Motorola 68000 family and is designed for cost-sensitive embedded applications. The 'FG16' designation typically refers to the package type and clock speed, in this case a fine-pitch grid array (FG) package and a 16 MHz clock frequency.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Networking Equipment: Employed in routers, switches, and network interface cards.
  • Embedded Systems: Found in various embedded applications such as printers, scanners, and point-of-sale (POS) terminals.
  • Instrumentation: Integrated into test and measurement equipment, such as oscilloscopes and logic analyzers.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive control systems.

Features

  • 32-bit Architecture: Provides a wide address space and efficient data processing.
  • 16 MHz Clock Speed: Offers a balance of performance and power consumption.
  • On-Chip Cache: Improves performance by storing frequently accessed data and instructions.
  • Virtual Memory Support: Enables the execution of programs larger than physical memory.
  • Flexible Interrupt Handling: Supports multiple interrupt sources with programmable priority levels.

Benefits

  • High Performance: Delivers sufficient processing power for demanding embedded applications.
  • Cost-Effective Solution: Provides a cost-optimized solution for embedded systems.
  • Wide Range of Peripherals: Supports a variety of peripheral devices for flexible system design.
  • Mature Software Support: Benefits from a well-established software ecosystem.
  • Long Product Life Cycle: Offers a reliable and sustainable platform for long-term product development.

The MC68EC020FG16 incorporates a full 32-bit data and address bus, facilitating efficient data transfer. It includes a memory management unit (MMU) to support virtual memory operations. The processor also features a rich instruction set and various addressing modes, providing flexibility in software development. Power consumption is relatively low, making it suitable for battery-powered applications. The device is typically packaged in a surface-mount package for easy integration into modern PCBs. Development tools, including compilers, debuggers, and emulators, are readily available to support software development for this processor.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess