EN
  • EN
  • DE

MC68HC000P8

Part No MC68HC000P8
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microprocessor, 32-Bit, 8MHz, CMOS, PDIP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077593-MC68HC000P8
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC000P8 CAD Model

Description

The MC68HC000P8 is a 16/32-bit microprocessor belonging to the Motorola 68000 family, subsequently manufactured by Freescale Semiconductor and NXP Semiconductors. It is a fundamental processing unit used in various embedded systems and computer architectures.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Early Personal Computers: Found in some early desktop computers and workstations.
  • Gaming Consoles: Integrated into several classic video game consoles.
  • Printers and Plotters: Controls the operations of printers and plotters.
  • Networking Equipment: Used in routers and network interface cards.

Features:

  • 16/32-bit Architecture: Offers a hybrid architecture capable of handling both 16-bit and 32-bit data.
  • Clock Speed: Operates at an 8 MHz clock frequency.
  • Memory Addressing: Capable of addressing up to 16 MB of memory.
  • General-Purpose Registers: Includes eight 32-bit data registers and eight 32-bit address registers.
  • Instruction Set: Features a powerful and versatile instruction set suitable for various applications.
  • Interrupt Handling: Supports vectored interrupts for efficient handling of external events.

Benefits:

  • Versatility: Suitable for a wide range of embedded and general-purpose computing applications.
  • Performance: Provides sufficient processing power for real-time control and data processing tasks.
  • Mature Architecture: Benefits from a well-established and documented architecture with extensive software support.
  • Memory Management: Capable of addressing a significant amount of memory, enabling complex software applications.
  • Real-Time Capabilities: Supports efficient interrupt handling, making it suitable for real-time control applications.

Additional Details:

The MC68HC000P8 is typically packaged in a plastic DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier). It requires a 5V power supply for operation. Its architecture and feature set made it a common choice for many embedded systems during its time. The P8 variant specifies an 8MHz clock speed. Its instruction set includes arithmetic, logical, and control instructions, offering flexibility for software development.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Omron
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Meled
Lowest to $0.1113
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess