EN
  • EN
  • DE

MCM62486BFN19

Part No MCM62486BFN19
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description SRAM Chip Sync Single 5V 256K-Bit 32K x 8 14ns 44-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008733-MCM62486BFN19
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM62486BFN19 CAD Model

Description

The MCM62486BFN19 is a high-speed 4M x 1 bit Static Random Access Memory (SRAM) manufactured by Freescale Semiconductor - NXP. This memory chip is designed for applications requiring fast access times and low power consumption. It's commonly used in cache memory, embedded systems, and high-performance computing.

Applications

  • Cache Memory: Used in CPUs and other processors to provide fast access to frequently used data.
  • Embedded Systems: Provides memory for embedded applications requiring high speed and low power.
  • High-Performance Computing: Used in applications where fast memory access is critical.
  • Networking Equipment: Routers, switches, and other networking devices utilize SRAM for buffering and control.

Features

  • 4M x 1 bit Organization: Provides a memory capacity of 4 Megabits organized as 4,194,304 words of 1 bit each.
  • High-Speed Access Time: Very fast access times, typically in the range of 10-20 ns.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply.
  • TTL-Compatible Inputs and Outputs: Easy to interface with other TTL-compatible logic devices.
  • Available in Various Packages: Offered in a variety of packages, including SOJ and TSOP.

Benefits

  • Fast Memory Access: Enables high-speed data retrieval and storage.
  • Low Power Operation: Reduces power consumption in battery-powered applications.
  • Easy Integration: Simple to integrate into existing systems due to TTL-compatible I/O.
  • Reliable Performance: Provides reliable operation in various environments.

Additional Details

The MCM62486BFN19 features separate data input and output pins, allowing for simultaneous read and write operations. It also includes a chip enable (CE) input for memory selection. The device typically operates over a temperature range of 0°C to 70°C. Detailed specifications and application notes are available in the device datasheet provided by NXP.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess