EN
  • EN
  • DE

MCZ33897TEFG

Part No MCZ33897TEFG
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1712+
Reference case SOP14
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 715263-MCZ33897TEFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33897TEFG CAD Model

Description

The MCZ33897TEFG is a system basis chip (SBC) manufactured by NXP Semiconductors. It provides essential functions for automotive and industrial applications, including voltage regulation, system monitoring, and communication interfaces.

Applications:

  • Automotive body control modules: Provides power management and communication for body control functions.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Engine management systems: Supports voltage regulation and system monitoring in engine control units (ECUs).
  • Electric power steering (EPS) systems: Supplies power and communication interfaces for EPS controllers.
  • Hybrid and electric vehicle (HEV/EV) systems: Provides power management and communication for various HEV/EV subsystems.

Features:

  • Integrated voltage regulators: Provides regulated voltage outputs for various system components.
  • System monitoring functions: Monitors voltage, current, and temperature to ensure system stability.
  • CAN interface: Enables communication with other devices on the CAN bus.
  • LIN interface: Supports communication on the LIN bus.
  • SPI interface: Allows for communication with external microcontrollers and peripherals.
  • Watchdog timer: Monitors microcontroller activity to prevent system crashes.
  • Low-power modes: Reduces power consumption in idle states.

Benefits:

  • Reduced system cost: Integrates multiple functions into a single chip, reducing the number of discrete components.
  • Improved system reliability: System monitoring functions help to prevent system failures.
  • Simplified system design: Integrated interfaces and functions simplify system design and layout.
  • Lower power consumption: Low-power modes reduce overall power consumption.
  • Enhanced safety: Watchdog timer and other safety features enhance system safety.

Additional Details:

The MCZ33897TEFG features a wide input voltage range, making it suitable for automotive applications. It includes various protection features, such as overvoltage protection, overcurrent protection, and short-circuit protection. The SBC also incorporates a configurable watchdog timer to ensure system integrity. The specific output voltages and current ratings of the integrated regulators are dependent on the specific configuration and can be found in the device datasheet. The device is typically packaged in a lead-free package to meet environmental regulations. The MCZ33897TEFG is designed to meet stringent automotive requirements for reliability and robustness.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess