EN
  • EN
  • DE

MGR2025CT

Part No MGR2025CT
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078635-MGR2025CT
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGR2025CT CAD Model

Description

The MGR2025CT is a RF Power GaN transistor designed for high-performance applications in the L-Band frequency range. Manufactured by NXP Semiconductors, this transistor leverages GaN-on-SiC technology to deliver exceptional power, gain, and efficiency. It's engineered for demanding environments and offers robust performance in various RF power amplifier designs.

Applications

  • Radar systems: Specifically designed for L-Band radar applications.
  • Avionics: Used in communication and navigation systems for aircraft.
  • Jamming systems: Suitable for electronic warfare applications.
  • Test and Measurement equipment: Employed in signal generators and power amplifiers.
  • Industrial heating and drying: Can be used in RF-based industrial processes.

Features

  • GaN-on-SiC technology: Provides superior thermal performance and reliability compared to traditional silicon-based transistors.
  • High power: Delivers significant RF power output for demanding applications.
  • High gain: Offers substantial gain, reducing the need for multiple amplifier stages.
  • High efficiency: Maximizes power conversion efficiency, minimizing heat dissipation.
  • Wideband operation: Suitable for use across a broad frequency range within the L-Band.
  • Rugged design: Withstands harsh operating conditions and high VSWR.

Benefits

  • Improved system performance: High power and gain enable superior signal amplification.
  • Reduced system size and cost: High efficiency and integration minimize the need for extensive cooling and additional components.
  • Enhanced reliability: GaN-on-SiC technology ensures long-term reliability and stability.
  • Simplified design: Wideband operation simplifies the design process.
  • Lower operating costs: High efficiency reduces power consumption and cooling requirements.

Additional Details

The MGR2025CT operates at a frequency range typically within the L-Band (1-2 GHz). The specific power output and gain characteristics vary based on the operating conditions, but it is designed to deliver substantial power with high efficiency. The GaN-on-SiC substrate ensures excellent thermal conductivity, allowing for efficient heat dissipation. It typically comes in a ceramic package for enhanced ruggedness. Refer to the manufacturer's datasheet for precise specifications, including bias conditions, power gain, drain efficiency, and thermal resistance.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess