EN
  • EN
  • DE

S1MHR2G

Part No S1MHR2G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 1A, 1000V, Standard Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
RoHS Non-Compliant
Win Source Part Number 1089763-S1MHR2G
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1MHR2G CAD Model

Description

The S1MHR2G is a surface-mount rectifier from Taiwan Semiconductor, designed for high-reliability applications. This rectifier diode provides enhanced performance and is suitable for applications requiring efficient power conversion and voltage rectification under harsh environmental conditions. It belongs to the S1M series, and the HR designation indicates it's a high-reliability component.

Applications

  • Automotive electronics
  • Harsh industrial environments
  • High-reliability power supplies
  • Space-constrained applications
  • High-temperature environments

Features

  • High surge current capability
  • Low forward voltage drop
  • High-temperature operation
  • Surface mount package for automated assembly
  • Glass passivated junction for high reliability
  • RoHS compliant

Benefits

  • Improved power conversion efficiency due to low forward voltage drop.
  • Enhanced system reliability with high surge current handling capability.
  • Suitable for harsh environments and high-temperature applications.
  • Simplified and efficient manufacturing due to the surface mount package.
  • Compliance with environmental regulations, ensuring responsible design.

Additional Details

The S1MHR2G boasts a repetitive peak reverse voltage (VRRM) of 1000V and a forward current (IF) of 1A. Its low forward voltage drop minimizes power loss. The device is housed in a compact DO-214AC (SMA) package, making it ideal for space-constrained applications. The glass-passivated junction ensures excellent reliability and stability. It is designed for automated assembly processes. Operating temperature ranges from -65°C to +175°C, making it suitable for high-temperature environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess