EN
  • EN
  • DE

TMX320VC54CSTPGE

Part No TMX320VC54CSTPGE
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1100588-TMX320VC54CSTPGE
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320VC54CSTPGE CAD Model

Description

The TMX320VC54CSTPGE is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and versatility in handling complex digital signal processing tasks. This product is part of TI's TMS320 series, which is widely recognized for its use in a variety of applications, including audio processing, telecommunications, industrial control, and more.

Key Features

  • Architecture: The device is built on an advanced modified Harvard architecture that allows for multiple instructions to be executed simultaneously, significantly improving processing efficiency.
  • Performance: With a high clock rate and efficient instruction set, the TMX320VC54CSTPGE delivers exceptional performance, making it suitable for time-critical applications.
  • Memory: Equipped with ample on-chip memory, the DSP facilitates fast and efficient data handling, reducing the need for external memory components and simplifying system design.
  • Peripheral Integration: This DSP includes a range of integrated peripherals, such as serial ports and timers, which help to reduce system complexity and BOM costs.
  • Power Management: The device features low-power modes and power-down capabilities, allowing for energy-efficient operation in power-sensitive applications.

Applications

The versatility of the TMX320VC54CSTPGE makes it suitable for a wide range of applications, including:

  • Professional and consumer audio systems
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical imaging and diagnostics
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The TMX320VC54CSTPGE is no exception, undergoing rigorous testing and validation to ensure it meets the stringent requirements of industrial and commercial applications.

Design Support

TI provides comprehensive design support for the TMX320VC54CSTPGE, including technical documentation, development tools, software libraries, and a supportive online community. This ensures that engineers can accelerate their design process and bring products to market faster.

Overall, the TMX320VC54CSTPGE from Texas Instruments stands out as a powerful and reliable DSP solution, tailored to meet the demands of a wide array of signal processing applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess