The Winbond W9825G6EH6I is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) chip, designed for applications requiring significant memory capacity and rapid data processing. It’s a common component in devices such as graphics cards, high-end computing systems, and advanced networking equipment.
Applications
- Graphics Cards
- High-Performance Computing Systems
- Advanced Networking Devices
- Gaming Consoles
- Digital Signal Processing (DSP) applications
Features
- 256M x 16 bit memory organization
- High clock frequency enabling fast data throughput
- Operates on a single 3.3V power supply
- LVTTL compatible input and output interfaces
- Equipped with multiple banks for concurrent operations, enhancing efficiency
- Features auto-refresh and self-refresh modes for optimal power management
- Lead-free packaging
Benefits
- High-speed data transmission capabilities for demanding applications
- Significant memory capacity suited for large datasets and complex computations
- Designed for low power consumption, improving energy efficiency
- Seamless integration with standard memory controllers, simplifying system design
- Improved overall system performance with accelerated refresh rates
- Robust memory architecture ensuring high reliability and stability
Additional Details
The W9825G6EH6I comes in a standard package, typically a TSOP (Thin Small Outline Package), and adheres to industry standards for SDRAM devices, ensuring compatibility and ease of integration. Its auto-refresh and self-refresh modes are crucial for minimizing power consumption, especially in portable and battery-powered applications. With its substantial capacity and high speed, this SDRAM is an excellent choice for memory-intensive tasks.