EN
  • EN
  • DE

MMA6231Q

Part No MMA6231Q
Manufacturer Freescale Semiconductor - NXP
Catalog Accelerometers
Description MMA6231, PLUS/MINUS 10G DUAL AX / Accelerometer X, Y Axis ±10g 300Hz 16-QFN-EP (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Freescale Semiconductor
Series MMA6200
Package Bulk
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±10g
Sensitivity (mV/g) 120
Bandwidth 300Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN-EP (6x6)
ECCN EAR99
HTSUS 8542.39.0001
Other Names FREFREMMA6231Q,2156-MMA6231Q
Standard Package 1
Win Source Part Number 987249-MMA6231Q
Ultra Librarian 3D Model Ultra Librarian MMA6231Q CAD Model

Description

The MMA6231Q is a motion sensor-accelerometer electronic component that is now obsolete. It is manufactured by Freescale Semiconductor.

  • Win Source Part Number: 987249-MMA6231Q
  • Series: MMA6200
  • Output Type: Analog
  • Bandwidth: 300Hz
  • Axis: X, Y
  • Acceleration Range: ±10g
  • Sensitivity: 120 mV/g
  • Voltage Supply: 2.7V to 3.6V
  • Package: 16-QFN Exposed Pad
  • Temperature Range: -20°C to 85°C (TA)

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
Analog Devices Inc.
BOARD EVAL FOR ADXL203 / ADXL203 series Accelerometer, 2 Axis Sensor Evaluation Board
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
ACCEL 100G ANALOG 32LFCSP
Lowest to $82.1053
Analog Devices Inc.
ACCEL 500G ANALOG 32LFCSP
Lowest to $71.6800
NXP / Nexperia
Lowest to $5.6598

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess