EN
  • EN
  • DE

MPC564MZP56B

Part No MPC564MZP56B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MPC564MZP56B Motorola
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961889-MPC564MZP56B
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC564MZP56B CAD Model

Description

The MPC564MZP56B is a 32-bit Power Architecture microcontroller manufactured by NXP Semiconductors (formerly Freescale). It's designed for automotive and industrial applications requiring high performance, safety, and reliability. This microcontroller integrates various peripherals and memory options to meet the demands of complex embedded systems.

Applications

  • Automotive engine control
  • Transmission control
  • Anti-lock braking systems (ABS)
  • Electric power steering (EPS)
  • Industrial motor control
  • Robotics

Features

  • 32-bit Power Architecture CPU core
  • Up to 64 MHz operating frequency
  • Flash memory and RAM options
  • Analog-to-digital converters (ADCs)
  • Timers and PWM modules
  • CAN and LIN communication interfaces
  • SPI and I2C communication interfaces
  • Safety features, including memory protection and error correction

Benefits

  • High performance for demanding real-time applications
  • Integrated peripherals reduce external component count
  • Multiple communication interfaces for connectivity to various devices
  • Safety features ensure reliable operation in critical applications
  • Wide operating temperature range for harsh environments

Additional Details

The MPC564MZP56B is based on the e200z4 Power Architecture core. It's equipped with features such as memory protection units (MPUs) and error correction code (ECC) to enhance system reliability and safety. The microcontroller supports various communication protocols, including CAN (Controller Area Network) and LIN (Local Interconnect Network), which are commonly used in automotive and industrial networks. The integrated ADCs allow for the acquisition of analog sensor data. The device typically comes in a surface-mount package. Consult the manufacturer's datasheet for detailed specifications, including memory sizes, peripheral configurations, and operating conditions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess